The S9716A-Z6H048-P is a 96-pitch, 48-tooth, anti-backlash spur gear with a 20° pressure angle and a 0.1248 inch (1/8 inch) bore, designed for precision motion control. It features a 303 stainless steel gear and hub with a 302 stainless steel torsion spring, and uses a pin-type hub. The gear has a pitch diameter of 0.5000 inch and an outer diameter of 0.521 inch. The face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6H048-P |
| Product Name | 96 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |