The S9714A-Z5G095-P is an anti-backlash spur gear in the Mini-Lash series, with 95 teeth, a 0.1873 inch (3/16 inch) bore, clamp-type hub, and 303 stainless steel gear teeth. It has a 20° pressure angle, 80 pitch, 1.1875 inch pitch diameter, and 1.213 inch outside diameter, with a 0.104 inch face width. The hub is designed for clamp mounting, and the gear is manufactured from 303 stainless steel with torsion springs made of 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5G095-P |
| Product Name | 80 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |