The S9714A-Z5J096AP is a 96-tooth, 120-diametral pitch, 20° pressure angle anti-backlash spur gear with a 0.1873 inch bore, clamp-style hub, and 303 stainless steel gear material. The gear has a pitch diameter of 0.8000 inches and an outside diameter of 0.817 inches. The hub is designed for clamp-type mounting with a 0.375 inch outside diameter. The spring and hub are made of 302 stainless steel. The gear is manufactured with a 0.104 inch face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5J096AP |
| Product Name | 120 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |