The S9714A-Z5J148AP is a 148-tooth, 120-diametral pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, made from 303 stainless steel with a clamp-type hub and a 0.2498 inch (1/4 inch) bore. It has a pitch diameter of 1.2333 inches and an outside diameter of 1.250 inches, with a face width of 0.104 inches. The gear is designed for use with torsion springs made from 302 stainless steel in spring temper, and the hub is secured by set screws. The part conforms to the 120 pitch, 20° pressure angle, and clamp-type hub specifications documented for the Mini-Lash gear series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5J148AP |
| Product Name | 120 DP, 148 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 148 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |