The S9714A-Z5H080-P is a stainless steel 96-pitch anti-backlash spur gear with 80 teeth and a 20° pressure angle, featuring a clamp-type hub with a 0.8333-inch pitch diameter and 0.854-inch outer diameter. It has a 0.325-inch bore and is mounted using a set screw. The gear is made of 303 stainless steel, with a 0.104-inch face width and a torsion spring type hub designed for anti-backlash operation.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5H080-P |
| Product Name | 96 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |