The S9716A-Z6E072AP is a spur gear with 72 teeth and a 20° pressure angle, designed for applications requiring precise motion control. It features a 64 diametral pitch and is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear is available with bore sizes of 1/8, 3/16, and 1/4 inches, accommodating various shaft sizes. It is offered in both pin and clamp hub styles, providing flexibility in mounting options. The gear is suitable for use in environments where anti-backlash characteristics are essential, enhancing the performance of mechanical systems. Special orders can be placed for different bore sizes and pressure angles, allowing for customization to meet specific project requirements.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6E072AP |
| Product Name | 64 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |