The S9716A-Z7E034-P is a 64-pitch, 20° pressure angle anti-backlash spur gear from the Mini-Lash series, featuring a 0.5312-inch pitch diameter, 0.563-inch outside diameter, and a 0.1873-inch (3/16-inch) bore, available in 303 stainless steel or anodized 2024-T4/-T351 aluminum alloy with a clamp-type hub. The gear has 34 teeth, a 0.104-inch face width, and uses a 302 stainless steel torsion spring for backlash control.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E034-P |
| Product Name | 64 DP, 34 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 34 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |