S9716A-Z6H064AP is a 96 pitch, 64-tooth anti-backlash spur gear with a 20° pressure angle, 0.6667-inch pitch diameter, and 0.6667-inch hub diameter, designed for a 1/4-inch bore. The gear is made from 303 stainless steel with a 302 stainless steel torsion spring, and features a clamp-type hub with a 0.312-inch clamp diameter. Face width is 0.104 inch. The part follows AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6H064AP |
| Product Name | 96 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |