S9716A-Z7E078AP is a 64 pitch anti-backlash spur gear with 78 teeth, 20° pressure angle, and a 0.1248 inch bore, made from 303 stainless steel with a clamp type hub. It has a pitch diameter of 1.2187 inches and an outside diameter of 1.250 inches. The gearing is designed for use with 1/8, 3/16, or 1/4 inch bores, and the hub style uses a clamp mounting method. The gear is manufactured from 303 stainless steel, and the spring component is 302 stainless steel in torsion spring temper. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E078AP |
| Product Name | 64 DP, 78 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 78 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |