A 120-pitch anti-backlash spur gear with 130 teeth and a 0.1873 inch bore, available in 303 stainless steel with a clamp-type hub. The gear has a 20° pressure angle, a face width of 0.104 inch, and is supplied with a torsion spring. Pitch diameter is 1.0833 inch, outside diameter is 1.100 inch, and the hub diameter is 0.312 inch. The series supports pin or clamp hubs and is manufactured from anodized 2024-T4 or -T351 aluminum alloy or 303 stainless steel. The part aligns with the S9713A-Z3J084-P series configuration.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5J130AP |
| Product Name | 120 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |