The S9714A-Z5J145-P is a 120 pitch, 145-tooth, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, with a clamp-type hub and a 0.1248 inch bore, made of 303 stainless steel. It has a pitch diameter of 1.2083 inches and an outside diameter of 1.225 inches. The gear is designed for use with 1/8, 3/16, or 1/4 inch bores, with a face width of 0.104 inches. Hubs are available in pin or clamp styles, and the spring is 302 stainless steel, torsion type, spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5J145-P |
| Product Name | 120 DP, 145 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 145 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |