Stock Drive Products & Sterling Instrument - SDP/SI 64 DP, 74 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z7E074AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9716A-Z7E074AP is a Mini-Lash gear with 74 teeth, a 20° pressure angle, and a 0.2498 inch (1/4 inch) bore, featuring a clamp-type hub. It is made from 303 stainless steel for both the gear and hub, with a 302 stainless steel torsion spring. The gear has a pitch diameter of 1.1562 inches and an outer diameter of 1.188 inches, with a 0.104 inch face width. It is designed to minimize backlash in precision applications.

Datasheet Summary
Powered by GS/AI

The S9716A-Z7E074AP is a Mini-Lash gear with 74 teeth, a 20° pressure angle, and a 0.2498 inch (1/4 inch) bore, featuring a clamp-type hub. It is made from 303 stainless steel for both the gear and hub, with a 302 stainless steel torsion spring. The gear has a pitch diameter of 1.1562 inches and an outer diameter of 1.188 inches, with a 0.104 inch face width. It is designed to minimize backlash in precision applications.

Suppliers

Company
Product
Description
Supplier Links
64 DP, 74 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9716A-Z7E074AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
64 DP, 74 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9716A-Z7E074AP
64 DP, 74 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z7E074AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9716A-Z7E074AP
Product Name 64 DP, 74 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 74
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 20 Tooth Brass Spur Gear - A 1B 2MY03020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
32 D.P., 40 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design English
View Details
48DP, 72 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48072 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 72
Pressure Angle 14.5°
View Details
Module 0.5, 64 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details