S9714A-Z5G075-P is a mini-lash spur gear with 75 teeth, 80 pitch, and a 20° pressure angle, featuring a 0.1873 inch (3/16 inch) bore and clamp-type hub. It is constructed from 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The gear has a pitch diameter of 0.9375 inches and an outside diameter of 0.963 inches. It is designed for anti-backlash applications and is available as part of a series supporting 1/8, 3/16, and 1/4 inch bores in pin or clamp styles. The manufacturing standard is AGMA 10 with a 0.104 inch face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5G075-P |
| Product Name | 80 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |