The miniature anti-backlash spur gear is a 120 pitch, 20° pressure angle gear made from 303 stainless steel, with a 135-tooth count, a 0.1248 inch bore, and clamp-type hub. The gear has a pitch diameter of 1.1250 inches and an outer diameter of 1.142 inches. The hub style uses a clamp design with a diameter of 0.104 inches for the set screw, and the gear is machined from 302 stainless steel torsion springs. The unit is designed for applications requiring minimal backlash and is available in bore sizes of 1/8, 3/16, and 1/4 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6J135-P |
| Product Name | 120 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |