S9716A-Z7F044AP is a 72-pitch, 44-tooth, anti-backlash spur gear with a 20° pressure angle and a 0.2498 inch (1/4 inch) bore. It features a clamp-type hub with a 0.312 inch diameter, made from 303 stainless steel, and the gear is machined from 2024-T4 or T351 aluminum alloy, anodized before cutting. The gear is designed with a 0.104 inch face width and uses a torsion spring type made from 302 stainless steel for anti-backlash function. The part conforms to AGMA 10 standards for precision gearing.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F044AP |
| Product Name | 72 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |