The S9716A-Z6E052AP is a 64 pitch, 20° pressure angle, anti-backlash spur gear with 52 teeth and a 0.1873 inch (3/16 inch) bore. It features a clamp-type hub with a 0.312 inch clamp diameter and is made of 303 stainless steel. The gear has a pitch diameter of 0.8125 inches and an outside diameter of 0.844 inches. The hub is secured with a set screw, and the gear is mounted on a shaft with a tolerance of +0.0005/-0.0000 inches on the bore. The spring and hub components are also 303 and 302 stainless steel, respectively, with torsion spring temper. The gear is designed for use with 1/8, 3/16, or 1/4 inch bores, and faces a 0.104 inch face width as standard.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6E052AP |
| Product Name | 64 DP, 52 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |