The S9716A-Z7E070-P is a 64 pitch, 70-tooth anti-backlash spur gear with a 20° pressure angle, manufactured in 303 stainless steel with a clamp-type hub and a 0.1248 inch bore. The gear has a pitch diameter of 1.0937 inches and an outside diameter of 1.125 inches, with a 0.104 inch face width. The hub is secured by a set screw and the gear is designed for use with pin or clamp-style mounting. Material specifications for the gear, hub, and torsion spring are consistent with the Mini-Lash Gears series, all fabricated from 303 stainless steel and 302 stainless steel springs, respectively. The gear meets the AGMA 10 quality standard.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E070-P |
| Product Name | 64 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |