S9716A-Z6F036AP is a 72-pitch, 36-tooth, anti-backlash spur gear with a 20° pressure angle and a 1/8-inch bore, made of 303 stainless steel with a 302 stainless steel torsion spring. It uses a pin-type hub and has a face width of 0.104 inches. The gear's pitch diameter is 0.5000 inches and outside diameter is 0.528 inches, with set screw hub mounting provided.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6F036AP |
| Product Name | 72 DP, 36 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |