The S9716A-Z7E034AP is a 64-pitch anti-backlash spur gear with 34 teeth, a 20° pressure angle, and a 0.1873-inch (3/16 inch) bore. It features a clamp-type hub with a 0.375-inch diameter, made from 303 stainless steel for the gear and hub, and a 302 stainless steel torsion spring. The gear has a pitch diameter of 0.5312 inches and an outer diameter of 0.563 inches. The design includes a set screw and is manufactured with anodized aluminum or stainless steel options per series standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E034AP |
| Product Name | 64 DP, 34 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 34 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |