Stock Drive Products & Sterling Instrument - SDP/SI 96 DP, 102 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6H102AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S9716A-Z6H102AP is a 96 pitch, 102-tooth anti-backlash spur gear with a 20° pressure angle, made of 303 stainless steel, featuring a .2498 in. (1/4 in.) bore and clamp-type hub. The gear has a pitch diameter of 1.0625 in. and an outside diameter of 1.083 in., with a face width of .104 in. and a torsion spring mechanism composed of 302 stainless steel in spring temper. The hub is secured by a set screw and the gear is anodized before cutting where aluminum alloy variants are used, but this variant is stainless steel.

Datasheet Summary
Powered by GS/AI

S9716A-Z6H102AP is a 96 pitch, 102-tooth anti-backlash spur gear with a 20° pressure angle, made of 303 stainless steel, featuring a .2498 in. (1/4 in.) bore and clamp-type hub. The gear has a pitch diameter of 1.0625 in. and an outside diameter of 1.083 in., with a face width of .104 in. and a torsion spring mechanism composed of 302 stainless steel in spring temper. The hub is secured by a set screw and the gear is anodized before cutting where aluminum alloy variants are used, but this variant is stainless steel.

Suppliers

Company
Product
Description
Supplier Links
96 DP, 102 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9716A-Z6H102AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
96 DP, 102 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9716A-Z6H102AP
96 DP, 102 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6H102AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9716A-Z6H102AP
Product Name 96 DP, 102 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 102
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
64 D.P., 16 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details
32 D.P., 15 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details
32 D.P., 11 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details