The S9714A-Z5J084-P is a 120 pitch, 84-teeth anti-backlash spur gear with a 20° pressure angle, made from 303 stainless steel, featuring a clamp-type hub with a 0.1248 inch bore. The gear has a pitch diameter of 0.7000 inch and an outside diameter of 0.717 inch. It is designed for use in applications requiring minimized backlash and is available with pin or clamp hub styles. The gear, hub, and torsion spring are manufactured from 303 stainless steel and 302 stainless steel respectively. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5J084-P |
| Product Name | 120 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |