The S9716A-Z6H100AP is a 96-pitch anti-backlash spur gear with 100 teeth and a 20° pressure angle, made of 303 stainless steel with a .2498 inch bore and clamp-type hub. It has a pitch diameter of 1.0417 inches and an outside diameter of 1.063 inches. The clamp-type hub uses code 7, is secured by set screws with a bore tolerance of +.0005 / -.0000, and pairs with a 302 stainless steel torsion spring in spring temper. The gear is anodized before cutting when made from 2024-T4 or -T351 aluminum alloy, but this variant uses stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6H100AP |
| Product Name | 96 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |