Mini-Lash gears with 96 pitch and 20° pressure angle are designed for anti-backlash applications in precision mechanisms, available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy gears with 302 stainless steel torsion springs. The gear hubs are either pin type or clamp type, with bore sizes of 1/8 inch (0.1248 in), 3/16 inch (0.1873 in), or 1/4 inch (0.2498 in). The face width is 0.104 inch, and the pitch diameter and outer diameter vary by tooth count, with 48 teeth having a pitch diameter of 0.5000 inch and outer diameter of 0.521 inch. Set screws are supplied for securing the hub to the shaft.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5H048AP |
| Product Name | 96 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |