The S9714A-Z5J085AP is a 120 pitch anti-backlash spur gear with 85 teeth, a 0.1248 inch bore, and a clamp-type hub, manufactured from 303 stainless steel with a 20° pressure angle. The gear has a pitch diameter of 0.7083 inches and an outside diameter of 0.725 inches, with a face width of 0.104 inches. The hub is designed for clamp mounting and features a sub-drill for secure attachment. The spring is made from 302 stainless steel in torsion, spring temper, and the gear is intended for use in precision motion control applications requiring minimal backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5J085AP |
| Product Name | 120 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |