The S9716A-Z6G054AP is a mini-lash spur gear from the 80-pitch series, featuring 54 teeth, a 20° pressure angle, and a 0.1873 inch bore. It uses a clamp-type hub with a 0.250 inch clamping diameter and is constructed from 303 stainless steel gears and 302 stainless steel torsion springs. The gear has a pitch diameter of 0.6750 inches and an outer diameter of 0.7000 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6G054AP |
| Product Name | 80 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |