The S9716A-Z6H068AP is a 96-pitch, 68-tooth, 20° pressure angle anti-backlash spur gear with a 0.2498-inch (1/4-inch) bore, pin-type hub, and 303 stainless steel gear material. The gear has a pitch diameter of 0.7083 inches and an outside diameter of 0.729 inches. The hub style is pin type, and the spring is 302 stainless steel, torsion type, spring temper. The gear is manufactured with a 0.104-inch face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6H068AP |
| Product Name | 96 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |