S9716A-Z6G080AP is an 80-teeth, 80-pitch anti-backlash spur gear with a 20° pressure angle and a 1.0000-inch pitch diameter. The gear is made of 303 stainless steel and has a 1/4-inch bore. The hub style is clamp type with a 0.437-inch hub diameter. The face width is 0.104 inch. The outer diameter is 1.025 inch. The gear is designed for applications requiring minimal backlash in precision motion control.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6G080AP |
| Product Name | 80 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |