The S9716A-Z7E064AP is a 64-pitch, 20° pressure angle, anti-backlash spur gear in the MINI-LASH GEARS series, featuring a 64-tooth count and a 0.250-inch bore diameter for clamp-type hubs, made of 303 stainless steel with an anodized 2024-T4 or -T351 aluminum alloy gear and a 302 stainless steel torsion spring. It has a 0.104-inch face width, an outside diameter of 1.000 inch, and a pitch diameter of 1.0000 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E064AP |
| Product Name | 64 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |