The S9716A-Z6J085AP is a 120-diametral pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash series, with 85 teeth and a 0.1873 inch (3/16 inch) bore. It features a clamp-type hub with a 0.250 inch clamp diameter, made from 303 stainless steel, and its gear teeth are cut from anodized 2024-T4 or T351 aluminum alloy. The gear has a face width of 0.104 inch, a pitch diameter of 0.7083 inch, and an outside diameter of 0.725 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6J085AP |
| Product Name | 120 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |