S9716A-Z6J096-P is a 120-diametral pitch, 20° pressure angle anti-backlash spur gear with 96 teeth and a 0.2498-inch (1/4-inch) bore, made from 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 0.8000 inches and an outside diameter of 0.817 inches. The hub style is clamp type, coded as 7, and the gear is manufactured with torsion springs of 302 stainless steel in spring temper to maintain anti-backlash performance. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6J096-P |
| Product Name | 120 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |