S9716A-Z7F044-P is a 72-pitch, 44-tooth, anti-backlash spur gear with a 20° pressure angle, 0.6111-inch pitch diameter, and 0.639-inch outside diameter, featuring a 0.2498-inch (1/4-inch) bore and clamp-type hub. It is made of 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The gear has a 0.104-inch face width and is designed for inch-based applications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F044-P |
| Product Name | 72 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |