Stock Drive Products & Sterling Instrument - SDP/SI 120 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9714A-Z5J075-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9714A-Z5J075-P is a 120 pitch, 20° pressure angle, anti-backlash spur gear with 75 teeth and a 0.1873 inch (3/16 inch) bore, made from 303 stainless steel. It has a clamp-type hub with a 0.250 inch outer diameter and a 0.6250 inch pitch diameter. The hub is secured by a set screw, and the gear includes a torsion spring made of 302 stainless steel in spring temper.

Datasheet Summary
Powered by GS/AI

The S9714A-Z5J075-P is a 120 pitch, 20° pressure angle, anti-backlash spur gear with 75 teeth and a 0.1873 inch (3/16 inch) bore, made from 303 stainless steel. It has a clamp-type hub with a 0.250 inch outer diameter and a 0.6250 inch pitch diameter. The hub is secured by a set screw, and the gear includes a torsion spring made of 302 stainless steel in spring temper.

Suppliers

Company
Product
Description
Supplier Links
120 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9714A-Z5J075-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
120 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9714A-Z5J075-P
120 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9714A-Z5J075-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9714A-Z5J075-P
Product Name 120 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 75
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK03200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
24 D.P., 28 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design English
View Details
Module 0.5, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details
Module 0.3, 72 Tooth Brass Spur Gear - A 1B 2MY03072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details