S9716A-Z6H118-P is a 96-pitch, 118-tooth anti-backlash spur gear with a 20° pressure angle, 1/4-inch bore, and pin-type hub, made from 303 stainless steel. The gear has a pitch diameter of 1.2292 inches and an outer diameter of 1.250 inches. The hub is designed for set screw retention and the gear is manufactured with anodized 2024-T4 or -T351 aluminum alloy or 303 stainless steel options. The part complies with AGMA 10 standards and features a 0.104-inch face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6H118-P |
| Product Name | 96 DP, 118 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 118 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |