The S9716A-Z6E064-P is a 64-pitch, 64-tooth anti-backlash spur gear with a 20° pressure angle, made of 303 stainless steel, featuring a clamp-type hub with a 0.2498 inch bore and a 1.0000 inch pitch diameter. It has a 0.104 inch face width and is designed for precision applications requiring minimal backlash, with the hub secured by a set screw. The gear's outer diameter measures 1.031 inch, and the component is machined from material anodized prior to cutting for aluminum variants, though this specific part uses stainless steel throughout.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6E064-P |
| Product Name | 64 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |