S9716A-Z6F080AP is an anti-backlash spur gear with 80 teeth, 72 diametral pitch, and a 20° pressure angle, designed for miniature mechanical systems. It features a 0.2498 inch (1/4 inch) bore and a clamp-type hub with a 0.312 inch hub diameter. The gear is made from 2024-T4 or T351 aluminum alloy, anodized before cutting, with a 0.104 inch face width. The hub and torsion spring are constructed from 303 and 302 stainless steel, respectively. The gear conforms to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6F080AP |
| Product Name | 72 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |