The S9716A-Z7E072AP is a 72-tooth, 64-pitch anti-backlash spur gear with a 20° pressure angle, designed for use in precision mechanical systems. It features a clamp-type hub with a 1.125-inch bore diameter, a 1.1562-inch pitch diameter, and a 1.188-inch outer diameter. The gear is made of 303 stainless steel, and the hub and torsion spring are also constructed from 303 and 302 stainless steel, respectively. The face width is 0.104 inch, and the component is optimized for minimal backlash in high-precision applications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E072AP |
| Product Name | 64 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |