S9716A-Z6F062AP is a 72-pitch anti-backlash spur gear with 62 teeth, a 0.2498 inch (1/4 inch) bore, and a 20° pressure angle. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and features a clamp-type hub with a 0.312 inch diameter. The pitch diameter is 0.8611 inch and the outer diameter is 0.889 inch. The gear includes a set screw for secure mounting and conforms to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6F062AP |
| Product Name | 72 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |