S9716A-Z7E058AP is a 64 pitch, 58-tooth, anti-backlash spur gear with a 20° pressure angle and a 0.9062 inch pitch diameter, made from 303 stainless steel with a clamp-type hub (code 7) and a 0.9062 inch bore. The gear features a 0.104 inch face width and is anodized before cutting. It uses 302 stainless steel torsion springs and is designed for inch-based mounting with pin or clamp hub styles. The part is verified for 64 pitch, 20° pressure angle, and clamp type hubs as specified in the series catalog. It matches the series configuration for 58 teeth, 0.9062 inch pitch diameter, and 0.938 inch outside diameter as listed. The bore size is specified as 0.9062 inch, corresponding to clamp type code 7. The material for the gear is 303 stainless steel, and the hub style is clamp type with the specified dimensions.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E058AP |
| Product Name | 64 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |