S9716A-Z7F056AP is a 72-pitch, 56-tooth anti-backlash spur gear with a 20° pressure angle, featuring a 0.104-inch face width and a 0.7778-inch pitch diameter. It has a 0.1248-inch bore (1/8 inch), a clamp-type hub (code 7), and is made from 303 stainless steel with 2024-T4 or -T351 aluminum alloy gears, anodized before cutting. The spring is 302 stainless steel, torsion type, spring temper. It mates with a 0.806-inch outside diameter and uses a set screw for retention.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F056AP |
| Product Name | 72 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |