The S9716A-Z7G055AP is part of the 80-pitch Mini-Lash Gear series, designed for anti-backlash applications with a 20° pressure angle. It features a clamp-type hub with a 0.6875-inch bore and 55 teeth, constructed with 303 stainless steel gears and 302 stainless steel torsion springs. The gear has a 0.6875-inch pitch diameter and 0.713-inch outside diameter. Hub styles are available as pin or clamp type, with bore sizes of 1/8, 3/16, and 1/4 inch. Gears are made from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7G055AP |
| Product Name | 80 DP, 55 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 55 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |