The S9716A-Z6H072AP is a 96-pitch, 72-teeth anti-backlash spur gear with a 20° pressure angle, featuring a 0.7500-inch pitch diameter and 0.771-inch outer diameter. It has a 0.2498-inch (1/4 inch) bore and a clamp-type hub. The gear is made from 303 stainless steel, with a 302 stainless steel torsion spring and a 303 stainless steel hub. The face width is 0.104 inch, and it is designed for inch-based applications with pin or clamp hub styles. The part is anodized before cutting if made from aluminum, but this variant is stainless steel. The hub features a set screw for secure mounting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6H072AP |
| Product Name | 96 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |