S9716A-Z6F058AP is a 72-pitch, 58-tooth, anti-backlash spur gear with a 20° pressure angle, 0.8055-inch pitch diameter, 0.833-inch outer diameter, and a 0.2498-inch (1/4-inch) bore. It features a clamp-type hub, constructed from 303 stainless steel gears and 302 stainless steel torsion springs, with hubs also in 303 stainless steel. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized prior to cutting. It has a face width of 0.104 inch and uses a set screw for retention.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6F058AP |
| Product Name | 72 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |