The S9716A-Z7F050-P is a 72-pitch, 50-tooth anti-backlash spur gear with a 20° pressure angle, 0.1248 inch (1/8 inch) bore, and clamp-type hub. The gear is made from 303 stainless steel, with a hub of the same material and a 302 stainless steel torsion spring. The pitch diameter is 0.6944 inch and the outside diameter is 0.722 inch. The face width is 0.104 inch and the part conforms to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F050-P |
| Product Name | 72 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |