S9714A-Z5G062AP is an 80 pitch anti-backlash spur gear with 62 teeth, a 0.1248 inch bore, and a clamp-type hub made of 303 stainless steel. The gear teeth have a 20° pressure angle and are machined from 303 stainless steel. The hub design uses a clamp style with a 0.7750 inch pitch diameter and 0.8000 inch outer diameter. The spring element is 302 stainless steel in torsion spring temper. The face width is 0.104 inch. The component is designed for use with 1/8, 3/16, or 1/4 inch bores and features an anodized aluminum alloy option for the gear material, though this variant uses stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5G062AP |
| Product Name | 80 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |