The S9714A-Z5H080AP is an anti-backlash spur gear in the MINI-LASH series, with 80 teeth, a 0.8333-inch pitch diameter, and a 0.854-inch outside diameter, machined from 303 stainless steel. It features a 0.375-inch clamp-type hub designed for a 3/16-inch bore, with a 20° pressure angle and a 0.104-inch face width. The gear is paired with a torsion spring made of 302 stainless steel in spring temper, and the hub style is clamp type, as designated by code 5.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5H080AP |
| Product Name | 96 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |