S9716A-Z6E052-P is a 52-tooth, 64-pitch anti-backlash spur gear with a 20° pressure angle and a 0.1873-inch bore, available in 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 0.8125 inches and an outside diameter of 0.844 inches. The hub design accommodates set screws and is compatible with the inch component system. The gear is manufactured from 303 stainless steel, with a 0.104-inch face width and torsion springs made of 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6E052-P |
| Product Name | 64 DP, 52 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |