The S9716A-Z7G046AP is a mini-lash spur gear with 46 teeth, 80 pitch, and a 20° pressure angle, designed to minimize backlash in precision applications. It features a 0.1248 inch (1/8 inch) bore, a 0.104 inch face width, and a clamp-type hub (code 7). The gear is manufactured from 303 stainless steel, while the spring is 302 stainless steel in torsion spring temper and the hub is 303 stainless steel. The pitch diameter is 0.5750 inches and the outer diameter is 0.600 inches. The part is available in 1/8, 3/16, and 1/4 inch bore sizes, with mounting options for pin or clamp hubs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7G046AP |
| Product Name | 80 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |