S9716A-Z7G054-P is a 80 pitch, 54-tooth anti-backlash spur gear with a 0.6750 inch pitch diameter and a 0.7000 inch outside diameter, featuring a 0.2498 inch (1/4 inch) bore and clamp-type hub (Code 7). It is made from 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring, and has a 20° pressure angle and 0.104 inch face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7G054-P |
| Product Name | 80 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |