The S9716A-Z7E056AP is a 64 pitch anti-backlash spur gear with 56 teeth, a 20° pressure angle, and a 0.8750 inch pitch diameter. It features a clamp-type hub with a 0.9062 inch outside diameter and a 0.2498 inch (1/4 inch) bore. The gear is made from 303 stainless steel, with a 0.104 inch face width, and is paired with a 302 stainless steel torsion spring. The hub style is clamp type (code 7), consistent with the series specification for clamp-type hubs and 0.9062 inch outside diameter.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E056AP |
| Product Name | 64 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |