The S9714A-Z5G056AP is a mini-lash spur gear with 56 teeth, 80 pitch, and a 20° pressure angle, designed for anti-backlash applications. It features a 0.250-inch bore and a clamp-type hub, constructed of 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The gear has a face width of 0.104 inch and is suitable for inch-based systems with hole sizes matching 1/8, 3/16, or 1/4 inch bores. Its pitch diameter is 0.7000 inch and outside diameter is 0.725 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5G056AP |
| Product Name | 80 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |